RegalRexnord Omega 7390410 Hubs Elastomeric Coupling Parts & Kits 7390410

Description
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 20 with a 4.00-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 20 with a 4.00-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7390410 Hubs Elastomeric Coupling Parts & Kits - 7390410 - RegalRexnord
Milwaukee, WI, United States
Omega 7390410 Hubs Elastomeric Coupling Parts & Kits
7390410
Omega 7390410 Hubs Elastomeric Coupling Parts & Kits 7390410
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 20 with a 4.00-inch outside barrel diameter for elastomeric couplings.

Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 20 with a 4.00-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7390410
Product Name Omega 7390410 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Coupling Type Sliding Block
Rated Torque 4.4 In-lbs (5.07 kg-cm)
Units English Design
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details