RegalRexnord Omega 7385823 Hubs Elastomeric Coupling Parts & Kits 7385823

Description
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 30 with a 4.62-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 30 with a 4.62-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7385823 Hubs Elastomeric Coupling Parts & Kits - 7385823 - RegalRexnord
Milwaukee, WI, United States
Omega 7385823 Hubs Elastomeric Coupling Parts & Kits
7385823
Omega 7385823 Hubs Elastomeric Coupling Parts & Kits 7385823
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 30 with a 4.62-inch outside barrel diameter for elastomeric couplings.

Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 30 with a 4.62-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7385823
Product Name Omega 7385823 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

1.65
Specs
Rated Torque 48 In-lbs (55.35 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Couplings - 8691708 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.42 inch (36 mm)
View Details