RegalRexnord Omega 7369351 Hubs Elastomeric Coupling Parts & Kits 7369351

Description
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 30 with a 4.62-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 30 with a 4.62-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7369351 Hubs Elastomeric Coupling Parts & Kits - 7369351 - RegalRexnord
Milwaukee, WI, United States
Omega 7369351 Hubs Elastomeric Coupling Parts & Kits
7369351
Omega 7369351 Hubs Elastomeric Coupling Parts & Kits 7369351
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 30 with a 4.62-inch outside barrel diameter for elastomeric couplings.

Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 30 with a 4.62-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7369351
Product Name Omega 7369351 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9843 to 7.87 inch (25 to 200 mm)
View Details