RegalRexnord Omega 7301500 Capscrew Kits Elastomeric Coupling Parts & Kits 7301500

Description
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 60M : 70M : 80M in metric style for elastomeric couplings.
Description
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 60M : 70M : 80M in metric style for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7301500 Capscrew Kits Elastomeric Coupling Parts & Kits - 7301500 - RegalRexnord
Milwaukee, WI, United States
Omega 7301500 Capscrew Kits Elastomeric Coupling Parts & Kits
7301500
Omega 7301500 Capscrew Kits Elastomeric Coupling Parts & Kits 7301500
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 60M : 70M : 80M in metric style for elastomeric couplings.

Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 60M : 70M : 80M in metric style for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7301500
Product Name Omega 7301500 Capscrew Kits Elastomeric Coupling Parts & Kits
Coupling Type Tire; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032431 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details