RegalRexnord Omega 7301460 Capscrew Kits Elastomeric Coupling Parts & Kits 7301460

Description
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 20M : 30M in metric style for elastomeric couplings.
Description
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 20M : 30M in metric style for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7301460 Capscrew Kits Elastomeric Coupling Parts & Kits - 7301460 - RegalRexnord
Milwaukee, WI, United States
Omega 7301460 Capscrew Kits Elastomeric Coupling Parts & Kits
7301460
Omega 7301460 Capscrew Kits Elastomeric Coupling Parts & Kits 7301460
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 20M : 30M in metric style for elastomeric couplings.

Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 20M : 30M in metric style for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7301460
Product Name Omega 7301460 Capscrew Kits Elastomeric Coupling Parts & Kits
Coupling Type Tire; Metric
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Flexible Coupling Flectors - 8087301 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 310 In-lbs (357 kg-cm)
Units Metric Design
View Details