RegalRexnord Omega 7301410SSM Capscrew Kits Elastomeric Coupling Parts & Kits 7301410SSM

Description
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 2M in metric style for elastomeric couplings.
Description
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 2M in metric style for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7301410SSM Capscrew Kits Elastomeric Coupling Parts & Kits - 7301410SSM - RegalRexnord
Milwaukee, WI, United States
Omega 7301410SSM Capscrew Kits Elastomeric Coupling Parts & Kits
7301410SSM
Omega 7301410SSM Capscrew Kits Elastomeric Coupling Parts & Kits 7301410SSM
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 2M in metric style for elastomeric couplings.

Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 2M in metric style for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7301410SSM
Product Name Omega 7301410SSM Capscrew Kits Elastomeric Coupling Parts & Kits
Coupling Type Tire; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Hub for Use with Spline Type Flexible Coupling, 32mm Outside Diameter, 48mm Length When Assembled, 10mm Bore, Material: Sintered Metal. - A 5D28M3210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details