RegalRexnord Omega 7300963 Hubs Elastomeric Coupling Parts & Kits 7300963

Description
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 20 with a 4.0-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 20 with a 4.0-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300963 Hubs Elastomeric Coupling Parts & Kits - 7300963 - RegalRexnord
Milwaukee, WI, United States
Omega 7300963 Hubs Elastomeric Coupling Parts & Kits
7300963
Omega 7300963 Hubs Elastomeric Coupling Parts & Kits 7300963
Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 20 with a 4.0-inch outside barrel diameter for elastomeric couplings.

Rexnord E_ES_ES-R Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 20 with a 4.0-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300963
Product Name Omega 7300963 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087187 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.72 inch (120 mm)
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details