RegalRexnord Omega 7300934 Capscrew Kits Elastomeric Coupling Parts & Kits 7300934

Description
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 100 in imperial style for elastomeric couplings.
Description
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 100 in imperial style for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300934 Capscrew Kits Elastomeric Coupling Parts & Kits - 7300934 - RegalRexnord
Milwaukee, WI, United States
Omega 7300934 Capscrew Kits Elastomeric Coupling Parts & Kits
7300934
Omega 7300934 Capscrew Kits Elastomeric Coupling Parts & Kits 7300934
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 100 in imperial style for elastomeric couplings.

Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 100 in imperial style for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300934
Product Name Omega 7300934 Capscrew Kits Elastomeric Coupling Parts & Kits
Coupling Type Tire; Imperial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD090 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 16.54 inch (100 to 420 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details