RegalRexnord Omega 7300924SS Capscrew Kits Elastomeric Coupling Parts & Kits 7300924SS

Description
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 40, 50 in imperial style for elastomeric couplings.
Description
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 40, 50 in imperial style for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300924SS Capscrew Kits Elastomeric Coupling Parts & Kits - 7300924SS - RegalRexnord
Milwaukee, WI, United States
Omega 7300924SS Capscrew Kits Elastomeric Coupling Parts & Kits
7300924SS
Omega 7300924SS Capscrew Kits Elastomeric Coupling Parts & Kits 7300924SS
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 40, 50 in imperial style for elastomeric couplings.

Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 40, 50 in imperial style for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300924SS
Product Name Omega 7300924SS Capscrew Kits Elastomeric Coupling Parts & Kits
Coupling Type Tire; Imperial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details