RegalRexnord Omega 7300920SS Capscrew Kits Elastomeric Coupling Parts & Kits 7300920SS

Description
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 20, 30 in imperial style for elastomeric couplings.
Description
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 20, 30 in imperial style for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300920SS Capscrew Kits Elastomeric Coupling Parts & Kits - 7300920SS - RegalRexnord
Milwaukee, WI, United States
Omega 7300920SS Capscrew Kits Elastomeric Coupling Parts & Kits
7300920SS
Omega 7300920SS Capscrew Kits Elastomeric Coupling Parts & Kits 7300920SS
Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 20, 30 in imperial style for elastomeric couplings.

Rexnord Stainless Steel Style Capscrew Kits-Omega size(s) 20, 30 in imperial style for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300920SS
Product Name Omega 7300920SS Capscrew Kits Elastomeric Coupling Parts & Kits
Coupling Type Tire; Imperial
Unlock Full Specs
to access all available technical data

Similar Products

FCL Cone Ring  Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 138761 In-lbs (160000 kg-cm)
Bore Diameter 0.4331 to 3.74 inch (11 to 95 mm)
View Details
Flexible Coupling Flectors - 2032431 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details