RegalRexnord Omega 7300919 Capscrew Kits Elastomeric Coupling Parts & Kits 7300919

Description
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 15 in imperial style for elastomeric couplings.
Description
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 15 in imperial style for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300919 Capscrew Kits Elastomeric Coupling Parts & Kits - 7300919 - RegalRexnord
Milwaukee, WI, United States
Omega 7300919 Capscrew Kits Elastomeric Coupling Parts & Kits
7300919
Omega 7300919 Capscrew Kits Elastomeric Coupling Parts & Kits 7300919
Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 15 in imperial style for elastomeric couplings.

Rexnord Carbon Steel Style Capscrew Kits-Omega size(s) 15 in imperial style for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300919
Product Name Omega 7300919 Capscrew Kits Elastomeric Coupling Parts & Kits
Coupling Type Tire; Imperial
Unlock Full Specs
to access all available technical data

Similar Products

1.65
Specs
Rated Torque 48 In-lbs (55.35 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details