RegalRexnord Omega 7300907 Hubs Elastomeric Coupling Parts & Kits 7300907

Description
Rexnord E_ES_ES-R Series Compression Bushed Style-Quick Disconnect (HQD) Hubs size(s) 100 with a 14.130-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord E_ES_ES-R Series Compression Bushed Style-Quick Disconnect (HQD) Hubs size(s) 100 with a 14.130-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300907 Hubs Elastomeric Coupling Parts & Kits - 7300907 - RegalRexnord
Milwaukee, WI, United States
Omega 7300907 Hubs Elastomeric Coupling Parts & Kits
7300907
Omega 7300907 Hubs Elastomeric Coupling Parts & Kits 7300907
Rexnord E_ES_ES-R Series Compression Bushed Style-Quick Disconnect (HQD) Hubs size(s) 100 with a 14.130-inch outside barrel diameter for elastomeric couplings.

Rexnord E_ES_ES-R Series Compression Bushed Style-Quick Disconnect (HQD) Hubs size(s) 100 with a 14.130-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300907
Product Name Omega 7300907 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087193 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 6.61 inch (168 mm)
View Details
2.85
Specs
Rated Torque 180 In-lbs (208 kg-cm)
Units English Design
Bore Diameter 1 inch (25.4 mm)
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details