RegalRexnord Pipe and Coupling 7300875

Description
SLEEVE COUPLING FLANGE, COUPLING SIZE 20, QD BUSHED, BUSHING SIZE SK, 360 INCH POUNDS MAX TORQUE CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
SLEEVE COUPLING FLANGE, COUPLING SIZE 20, QD BUSHED, BUSHING SIZE SK, 360 INCH POUNDS MAX TORQUE CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 59420307 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
59420307
Pipe and Coupling 59420307
SLEEVE COUPLING FLANGE, COUPLING SIZE 20, QD BUSHED, BUSHING SIZE SK, 360 INCH POUNDS MAX TORQUE CAPACITY. FREE 2 YEAR RADWELL WARRANTY

SLEEVE COUPLING FLANGE, COUPLING SIZE 20, QD BUSHED, BUSHING SIZE SK, 360 INCH POUNDS MAX TORQUE CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 59420307
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details