RegalRexnord Omega 7300845M1 Hubs Elastomeric Coupling Parts & Kits 7300845M1

Description
Rexnord E_ES_ES-R Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) 80M with a 11.250-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord E_ES_ES-R Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) 80M with a 11.250-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300845M1 Hubs Elastomeric Coupling Parts & Kits - 7300845M1 - RegalRexnord
Milwaukee, WI, United States
Omega 7300845M1 Hubs Elastomeric Coupling Parts & Kits
7300845M1
Omega 7300845M1 Hubs Elastomeric Coupling Parts & Kits 7300845M1
Rexnord E_ES_ES-R Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) 80M with a 11.250-inch outside barrel diameter for elastomeric couplings.

Rexnord E_ES_ES-R Series Compression Bushed Style-Taper-Lock (HTL) Hubs size(s) 80M with a 11.250-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300845M1
Product Name Omega 7300845M1 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087115 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 5.38 inch (137 mm)
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9843 to 7.87 inch (25 to 200 mm)
View Details