RegalRexnord Pipe and Coupling 7300285

Description
COUPLING HUB, 4 HSB, 1.125 INCH BORE, 1/4 INCH X 1/8 INCH KEYWAY 1 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING HUB, 4 HSB, 1.125 INCH BORE, 1/4 INCH X 1/8 INCH KEYWAY 1 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 59400285 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
59400285
Pipe and Coupling 59400285
COUPLING HUB, 4 HSB, 1.125 INCH BORE, 1/4 INCH X 1/8 INCH KEYWAY 1 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

COUPLING HUB, 4 HSB, 1.125 INCH BORE, 1/4 INCH X 1/8 INCH KEYWAY 1 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 59400285
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details