RegalRexnord Omega 7300130 Elements-Flexible Elastomeric Coupling Parts & Kits 7300130

Description
Rexnord ES Series Flexible Elements size(s) ES80 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord ES Series Flexible Elements size(s) ES80 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300130 Elements-Flexible Elastomeric Coupling Parts & Kits - 7300130 - RegalRexnord
Milwaukee, WI, United States
Omega 7300130 Elements-Flexible Elastomeric Coupling Parts & Kits
7300130
Omega 7300130 Elements-Flexible Elastomeric Coupling Parts & Kits 7300130
Rexnord ES Series Flexible Elements size(s) ES80 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord ES Series Flexible Elements size(s) ES80 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300130
Product Name Omega 7300130 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 18.9 to 31.5 inch (480 to 800 mm)
View Details
Flexible Coupling Flectors - 8087282 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 0.9000 degrees
Parallel 0.0087 inch (0.2200 mm)
View Details