RegalRexnord Omega 7300110MHSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300110MHSU

Description
Rexnord ES Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES40M spacer style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.
Description
Rexnord ES Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES40M spacer style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300110MHSU Elements-Flexible Elastomeric Coupling Parts & Kits - 7300110MHSU - RegalRexnord
Milwaukee, WI, United States
Omega 7300110MHSU Elements-Flexible Elastomeric Coupling Parts & Kits
7300110MHSU
Omega 7300110MHSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300110MHSU
Rexnord ES Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES40M spacer style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Rexnord ES Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES40M spacer style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300110MHSU
Product Name Omega 7300110MHSU Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Flexible Coupling Flectors - 8087106 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 9.5 inch (241 mm)
View Details