RegalRexnord Omega 7300110HSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300110HSU

Description
Rexnord ES Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES40 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.
Description
Rexnord ES Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES40 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300110HSU Elements-Flexible Elastomeric Coupling Parts & Kits - 7300110HSU - RegalRexnord
Milwaukee, WI, United States
Omega 7300110HSU Elements-Flexible Elastomeric Coupling Parts & Kits
7300110HSU
Omega 7300110HSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300110HSU
Rexnord ES Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES40 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Rexnord ES Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES40 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300110HSU
Product Name Omega 7300110HSU Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Units English Design
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details