RegalRexnord Omega 7300105TM Elements-Flexible Elastomeric Coupling Parts & Kits 7300105TM

Description
Rexnord ES Series TM Flexible Elements size(s) ES30 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord ES Series TM Flexible Elements size(s) ES30 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300105TM Elements-Flexible Elastomeric Coupling Parts & Kits - 7300105TM - RegalRexnord
Milwaukee, WI, United States
Omega 7300105TM Elements-Flexible Elastomeric Coupling Parts & Kits
7300105TM
Omega 7300105TM Elements-Flexible Elastomeric Coupling Parts & Kits 7300105TM
Rexnord ES Series TM Flexible Elements size(s) ES30 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord ES Series TM Flexible Elements size(s) ES30 spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300105TM
Product Name Omega 7300105TM Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details