RegalRexnord Omega 7300097 Elements-Flexible Elastomeric Coupling Parts & Kits 7300097

Description
Rexnord ES-R Series Flexible Elements size(s) ES15-R spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord ES-R Series Flexible Elements size(s) ES15-R spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300097 Elements-Flexible Elastomeric Coupling Parts & Kits - 7300097 - RegalRexnord
Milwaukee, WI, United States
Omega 7300097 Elements-Flexible Elastomeric Coupling Parts & Kits
7300097
Omega 7300097 Elements-Flexible Elastomeric Coupling Parts & Kits 7300097
Rexnord ES-R Series Flexible Elements size(s) ES15-R spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord ES-R Series Flexible Elements size(s) ES15-R spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300097
Product Name Omega 7300097 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
Flexible Couplings - 132164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9843 inch (25 mm)
View Details