RegalRexnord Omega 7300080MBS Elements-Flexible Elastomeric Coupling Parts & Kits 7300080MBS

Description
Rexnord ES-R Series Flexible Elements size(s) ES3-RM spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord ES-R Series Flexible Elements size(s) ES3-RM spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300080MBS Elements-Flexible Elastomeric Coupling Parts & Kits - 7300080MBS - RegalRexnord
Milwaukee, WI, United States
Omega 7300080MBS Elements-Flexible Elastomeric Coupling Parts & Kits
7300080MBS
Omega 7300080MBS Elements-Flexible Elastomeric Coupling Parts & Kits 7300080MBS
Rexnord ES-R Series Flexible Elements size(s) ES3-RM spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord ES-R Series Flexible Elements size(s) ES3-RM spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300080MBS
Product Name Omega 7300080MBS Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Bellow Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Metal Bellows
Units Metric Design
View Details
Flexible Coupling Flectors - 8087339 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 0.5000 degrees
Parallel 0.0055 inch (0.1400 mm)
View Details