RegalRexnord Omega 7300080HSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300080HSU

Description
Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES3 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.
Description
Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES3 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300080HSU Elements-Flexible Elastomeric Coupling Parts & Kits - 7300080HSU - RegalRexnord
Milwaukee, WI, United States
Omega 7300080HSU Elements-Flexible Elastomeric Coupling Parts & Kits
7300080HSU
Omega 7300080HSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300080HSU
Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES3 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES3 spacer style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300080HSU
Product Name Omega 7300080HSU Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD160 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.6299 to 3.94 inch (16 to 100 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details