RegalRexnord Omega 7300075MHSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300075MHSU

Description
Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES2M spacer style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.
Description
Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES2M spacer style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300075MHSU Elements-Flexible Elastomeric Coupling Parts & Kits - 7300075MHSU - RegalRexnord
Milwaukee, WI, United States
Omega 7300075MHSU Elements-Flexible Elastomeric Coupling Parts & Kits
7300075MHSU
Omega 7300075MHSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300075MHSU
Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES2M spacer style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Rexnord ES-R Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) ES2M spacer style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300075MHSU
Product Name Omega 7300075MHSU Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Any combination of hubs (A 5A15M331903, A 5A15M331904, A 5A15M331906) can be mated with disk ( A 5P15M3319) to form a coupling - A 5P15M3319 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.7520 inch (19.1 mm)
Coupling Length 0.8661 inch (22 mm)
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details