RegalRexnord Omega 7300075MBS Elements-Flexible Elastomeric Coupling Parts & Kits 7300075MBS

Description
Rexnord ES-R Series Flexible Elements size(s) ES2-RM spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord ES-R Series Flexible Elements size(s) ES2-RM spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300075MBS Elements-Flexible Elastomeric Coupling Parts & Kits - 7300075MBS - RegalRexnord
Milwaukee, WI, United States
Omega 7300075MBS Elements-Flexible Elastomeric Coupling Parts & Kits
7300075MBS
Omega 7300075MBS Elements-Flexible Elastomeric Coupling Parts & Kits 7300075MBS
Rexnord ES-R Series Flexible Elements size(s) ES2-RM spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord ES-R Series Flexible Elements size(s) ES2-RM spacer style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300075MBS
Product Name Omega 7300075MBS Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.7500 inch (19.05 mm)
View Details
Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details