RegalRexnord Omega 7300065BS Elements-Flexible Elastomeric Coupling Parts & Kits 7300065BS

Description
Rexnord E Series Flexible Elements size(s) E100 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord E Series Flexible Elements size(s) E100 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300065BS Elements-Flexible Elastomeric Coupling Parts & Kits - 7300065BS - RegalRexnord
Milwaukee, WI, United States
Omega 7300065BS Elements-Flexible Elastomeric Coupling Parts & Kits
7300065BS
Omega 7300065BS Elements-Flexible Elastomeric Coupling Parts & Kits 7300065BS
Rexnord E Series Flexible Elements size(s) E100 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord E Series Flexible Elements size(s) E100 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300065BS
Product Name Omega 7300065BS Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
2.6
Specs
Rated Torque 135 In-lbs (156 kg-cm)
Units English Design
Bore Diameter 0.8750 inch (22.22 mm)
View Details
DJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details