RegalRexnord Omega 7300060MHSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300060MHSU

Description
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E80M close coupled style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.
Description
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E80M close coupled style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300060MHSU Elements-Flexible Elastomeric Coupling Parts & Kits - 7300060MHSU - RegalRexnord
Milwaukee, WI, United States
Omega 7300060MHSU Elements-Flexible Elastomeric Coupling Parts & Kits
7300060MHSU
Omega 7300060MHSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300060MHSU
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E80M close coupled style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E80M close coupled style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300060MHSU
Product Name Omega 7300060MHSU Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
1.5
Specs
Rated Torque 20 In-lbs (23.06 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details