RegalRexnord Omega 7300060MBS Elements-Flexible Elastomeric Coupling Parts & Kits 7300060MBS

Description
Rexnord E Series Flexible Elements size(s) E80M close coupled style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord E Series Flexible Elements size(s) E80M close coupled style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300060MBS Elements-Flexible Elastomeric Coupling Parts & Kits - 7300060MBS - RegalRexnord
Milwaukee, WI, United States
Omega 7300060MBS Elements-Flexible Elastomeric Coupling Parts & Kits
7300060MBS
Omega 7300060MBS Elements-Flexible Elastomeric Coupling Parts & Kits 7300060MBS
Rexnord E Series Flexible Elements size(s) E80M close coupled style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord E Series Flexible Elements size(s) E80M close coupled style with stainless steel metric capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300060MBS
Product Name Omega 7300060MBS Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details