RegalRexnord Omega 7300055BS Elements-Flexible Elastomeric Coupling Parts & Kits 7300055BS

Description
Rexnord E Series Flexible Elements size(s) E70 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord E Series Flexible Elements size(s) E70 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300055BS Elements-Flexible Elastomeric Coupling Parts & Kits - 7300055BS - RegalRexnord
Milwaukee, WI, United States
Omega 7300055BS Elements-Flexible Elastomeric Coupling Parts & Kits
7300055BS
Omega 7300055BS Elements-Flexible Elastomeric Coupling Parts & Kits 7300055BS
Rexnord E Series Flexible Elements size(s) E70 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord E Series Flexible Elements size(s) E70 close coupled style with stainless steel capscrews and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300055BS
Product Name Omega 7300055BS Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
SJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details