RegalRexnord Omega 7300050MHSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300050MHSU

Description
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E60M close coupled style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.
Description
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E60M close coupled style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300050MHSU Elements-Flexible Elastomeric Coupling Parts & Kits - 7300050MHSU - RegalRexnord
Milwaukee, WI, United States
Omega 7300050MHSU Elements-Flexible Elastomeric Coupling Parts & Kits
7300050MHSU
Omega 7300050MHSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300050MHSU
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E60M close coupled style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E60M close coupled style with metric capscrews and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300050MHSU
Product Name Omega 7300050MHSU Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
1.65
Specs
Rated Torque 48 In-lbs (55.35 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details