RegalRexnord Omega 7300050HSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300050HSU

Description
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E60 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.
Description
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E60 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300050HSU Elements-Flexible Elastomeric Coupling Parts & Kits - 7300050HSU - RegalRexnord
Milwaukee, WI, United States
Omega 7300050HSU Elements-Flexible Elastomeric Coupling Parts & Kits
7300050HSU
Omega 7300050HSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300050HSU
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E60 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E60 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300050HSU
Product Name Omega 7300050HSU Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27-3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details
Keyless Shaft Locking Assembly - LD200 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7087 to 3.15 inch (18 to 80 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details