RegalRexnord Omega 7300025HDY Elements-Flexible Elastomeric Coupling Parts & Kits 7300025HDY

Description
Rexnord E Series Heavy Duty Yellow (HDY) Flexible Elements size(s) E10 close coupled style with standard imperial and standard shoe coating in Heavy Duty Yellow (HDY) material for elastomeric couplings.
Description
Rexnord E Series Heavy Duty Yellow (HDY) Flexible Elements size(s) E10 close coupled style with standard imperial and standard shoe coating in Heavy Duty Yellow (HDY) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300025HDY Elements-Flexible Elastomeric Coupling Parts & Kits - 7300025HDY - RegalRexnord
Milwaukee, WI, United States
Omega 7300025HDY Elements-Flexible Elastomeric Coupling Parts & Kits
7300025HDY
Omega 7300025HDY Elements-Flexible Elastomeric Coupling Parts & Kits 7300025HDY
Rexnord E Series Heavy Duty Yellow (HDY) Flexible Elements size(s) E10 close coupled style with standard imperial and standard shoe coating in Heavy Duty Yellow (HDY) material for elastomeric couplings.

Rexnord E Series Heavy Duty Yellow (HDY) Flexible Elements size(s) E10 close coupled style with standard imperial and standard shoe coating in Heavy Duty Yellow (HDY) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300025HDY
Product Name Omega 7300025HDY Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 3.74 inch (10 to 95 mm)
View Details
Flexible Coupling Flectors - 8087327 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1 degrees
Parallel 0.0110 inch (0.2800 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details