RegalRexnord Omega 7300015 Elements-Flexible Elastomeric Coupling Parts & Kits 7300015

Description
Omega E Series Flexible Elements size(s) E4 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Omega E Series Flexible Elements size(s) E4 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300015 Elements-Flexible Elastomeric Coupling Parts & Kits - 7300015 - RegalRexnord
Milwaukee, WI, United States
Omega 7300015 Elements-Flexible Elastomeric Coupling Parts & Kits
7300015
Omega 7300015 Elements-Flexible Elastomeric Coupling Parts & Kits 7300015
Omega E Series Flexible Elements size(s) E4 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Omega E Series Flexible Elements size(s) E4 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300015
Product Name Omega 7300015 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
SJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details