RegalRexnord Omega 7300010HSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300010HSU

Description
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E3 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.
Description
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E3 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300010HSU Elements-Flexible Elastomeric Coupling Parts & Kits - 7300010HSU - RegalRexnord
Milwaukee, WI, United States
Omega 7300010HSU Elements-Flexible Elastomeric Coupling Parts & Kits
7300010HSU
Omega 7300010HSU Elements-Flexible Elastomeric Coupling Parts & Kits 7300010HSU
Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E3 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Rexnord E Series Hydrolytically Stable Urethane (HSU) Flexible Elements size(s) E3 close coupled style with standard imperial and standard shoe coating in Hydrolytically Stable Urethane (HSU) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300010HSU
Product Name Omega 7300010HSU Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details