RegalRexnord Omega 7300005 Elements-Flexible Elastomeric Coupling Parts & Kits 7300005

Description
Omega E Series Flexible Elements size(s) E2 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Omega E Series Flexible Elements size(s) E2 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300005 Elements-Flexible Elastomeric Coupling Parts & Kits - 7300005 - RegalRexnord
Milwaukee, WI, United States
Omega 7300005 Elements-Flexible Elastomeric Coupling Parts & Kits
7300005
Omega 7300005 Elements-Flexible Elastomeric Coupling Parts & Kits 7300005
Omega E Series Flexible Elements size(s) E2 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Omega E Series Flexible Elements size(s) E2 close coupled style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300005
Product Name Omega 7300005 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
6mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Black Color Spider - A 5Z27M200692 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details