RegalRexnord Thomas 710959 Flexible Elements Disc Coupling Parts & Kits 710959

Description
Classic round non-unitized disc pack for Thomas Coupling, size 600. Tomaloy material.
Description
Classic round non-unitized disc pack for Thomas Coupling, size 600. Tomaloy material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 710959 Flexible Elements Disc Coupling Parts & Kits - 710959 - RegalRexnord
Milwaukee, WI, United States
Thomas 710959 Flexible Elements Disc Coupling Parts & Kits
710959
Thomas 710959 Flexible Elements Disc Coupling Parts & Kits 710959
Classic round non-unitized disc pack for Thomas Coupling, size 600. Tomaloy material.

Classic round non-unitized disc pack for Thomas Coupling, size 600. Tomaloy material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 710959
Product Name Thomas 710959 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
0.375
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details