RegalRexnord Thomas 710663 Flexible Elements Disc Coupling Parts & Kits 710663

Description
Classic round non-unitized disc pack for Thomas Coupling, size 162. Tomaloy material.
Description
Classic round non-unitized disc pack for Thomas Coupling, size 162. Tomaloy material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 710663 Flexible Elements Disc Coupling Parts & Kits - 710663 - RegalRexnord
Milwaukee, WI, United States
Thomas 710663 Flexible Elements Disc Coupling Parts & Kits
710663
Thomas 710663 Flexible Elements Disc Coupling Parts & Kits 710663
Classic round non-unitized disc pack for Thomas Coupling, size 162. Tomaloy material.

Classic round non-unitized disc pack for Thomas Coupling, size 162. Tomaloy material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 710663
Product Name Thomas 710663 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 28 In-lbs (32.29 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details
Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details