RegalRexnord Pipe and Coupling 704632

Description
GRID COUPLING HUB, 2-1/8 INCH BORE DIA, 5.12 INCH COUPLING OVERALL LENGTH, 9.6 HP, 6000 RPM, 1060 COUPLING SIZE CODE, 6050 INCH TORQUE CAP, FINISHED W/ KEYWAY BORE TYPE, STANDARD GRID TAPER HUB TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
GRID COUPLING HUB, 2-1/8 INCH BORE DIA, 5.12 INCH COUPLING OVERALL LENGTH, 9.6 HP, 6000 RPM, 1060 COUPLING SIZE CODE, 6050 INCH TORQUE CAP, FINISHED W/ KEYWAY BORE TYPE, STANDARD GRID TAPER HUB TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 43461840 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
43461840
Pipe and Coupling 43461840
GRID COUPLING HUB, 2-1/8 INCH BORE DIA, 5.12 INCH COUPLING OVERALL LENGTH, 9.6 HP, 6000 RPM, 1060 COUPLING SIZE CODE, 6050 INCH TORQUE CAP, FINISHED W/ KEYWAY BORE TYPE, STANDARD GRID TAPER HUB TYPE. FREE 2 YEAR RADWELL WARRANTY

GRID COUPLING HUB, 2-1/8 INCH BORE DIA, 5.12 INCH COUPLING OVERALL LENGTH, 9.6 HP, 6000 RPM, 1060 COUPLING SIZE CODE, 6050 INCH TORQUE CAP, FINISHED W/ KEYWAY BORE TYPE, STANDARD GRID TAPER HUB TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 43461840
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

25mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 6 & 8mm. - A 5X 9M0608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details