RegalRexnord Pipe and Coupling 704597

Description
GRID COUPLING HUB,1030 COUPLING SIZE CODE, STEEL HUB MATERIAL, FINISHED W/ KEYWAY BORE, 0.8750 IN BORE DIAMETER, 1.62 (T31) IN, 1.62 (T35-SHAFT HUB) IN, 1.88 (T10) IN, 1.88 (T20) IN, 1.88 (T35-T HUB) IN LENGTH THROUGH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
GRID COUPLING HUB,1030 COUPLING SIZE CODE, STEEL HUB MATERIAL, FINISHED W/ KEYWAY BORE, 0.8750 IN BORE DIAMETER, 1.62 (T31) IN, 1.62 (T35-SHAFT HUB) IN, 1.88 (T10) IN, 1.88 (T20) IN, 1.88 (T35-T HUB) IN LENGTH THROUGH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 43461779 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
43461779
Pipe and Coupling 43461779
GRID COUPLING HUB,1030 COUPLING SIZE CODE, STEEL HUB MATERIAL, FINISHED W/ KEYWAY BORE, 0.8750 IN BORE DIAMETER, 1.62 (T31) IN, 1.62 (T35-SHAFT HUB) IN, 1.88 (T10) IN, 1.88 (T20) IN, 1.88 (T35-T HUB) IN LENGTH THROUGH BORE. FREE 2 YEAR RADWELL WARRANTY

GRID COUPLING HUB,1030 COUPLING SIZE CODE, STEEL HUB MATERIAL, FINISHED W/ KEYWAY BORE, 0.8750 IN BORE DIAMETER, 1.62 (T31) IN, 1.62 (T35-SHAFT HUB) IN, 1.88 (T10) IN, 1.88 (T20) IN, 1.88 (T35-T HUB) IN LENGTH THROUGH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 43461779
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Three-Piece Junior Coupling, 16mm Bore, 48mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJRM1916 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.6299 inch (16 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details