RegalRexnord Bushing 704593

Description
HUB BUSHING, MATERIAL: 10010787, MODEL: T10_T20 SERIES STANDARD BORE HUBS 1020T HUB BORE 1.125 INCH, 1.56 -INCH OUTSIDE BARREL DIAMETER AND 1.88-INCH LENGTH FOR GRID COUPLINGS, KEYWAY DEPTH: 0.125 INCH, KEYWAY WIDTH: 0.25 INCH, UPC: 782934002021. FREE 2 YEAR RADWELL WARRANTY
Description
HUB BUSHING, MATERIAL: 10010787, MODEL: T10_T20 SERIES STANDARD BORE HUBS 1020T HUB BORE 1.125 INCH, 1.56 -INCH OUTSIDE BARREL DIAMETER AND 1.88-INCH LENGTH FOR GRID COUPLINGS, KEYWAY DEPTH: 0.125 INCH, KEYWAY WIDTH: 0.25 INCH, UPC: 782934002021. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 43484788 - Radwell International
Willingboro, NJ, United States
Bushing
43484788
Bushing 43484788
HUB BUSHING, MATERIAL: 10010787, MODEL: T10_T20 SERIES STANDARD BORE HUBS 1020T HUB BORE 1.125 INCH, 1.56 -INCH OUTSIDE BARREL DIAMETER AND 1.88-INCH LENGTH FOR GRID COUPLINGS, KEYWAY DEPTH: 0.125 INCH, KEYWAY WIDTH: 0.25 INCH, UPC: 782934002021. FREE 2 YEAR RADWELL WARRANTY

HUB BUSHING, MATERIAL: 10010787, MODEL: T10_T20 SERIES STANDARD BORE HUBS 1020T HUB BORE 1.125 INCH, 1.56 -INCH OUTSIDE BARREL DIAMETER AND 1.88-INCH LENGTH FOR GRID COUPLINGS, KEYWAY DEPTH: 0.125 INCH, KEYWAY WIDTH: 0.25 INCH, UPC: 782934002021. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 43484788
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 08 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
IRR: Inner Ring Races - IRR-1-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details