RegalRexnord Pipe and Coupling 704590

Description
STANDARD BORE HUB, FOR GRID COUPLING, T10_T20 SERIES, SIZE 1020T, 1.560 IN OUTSIDE BARREL DIAMETER, 1.88 IN LENGTH THROUGH BORE, 0.7500 IN HUB STRAIGHT BORE DIAMETER, 1 KEYWAY/1 SET SCREW, 6 IN HEIGHT OVERALL, 3.5 IN LENGTH OVERALL. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BORE HUB, FOR GRID COUPLING, T10_T20 SERIES, SIZE 1020T, 1.560 IN OUTSIDE BARREL DIAMETER, 1.88 IN LENGTH THROUGH BORE, 0.7500 IN HUB STRAIGHT BORE DIAMETER, 1 KEYWAY/1 SET SCREW, 6 IN HEIGHT OVERALL, 3.5 IN LENGTH OVERALL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 49492149 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
49492149
Pipe and Coupling 49492149
STANDARD BORE HUB, FOR GRID COUPLING, T10_T20 SERIES, SIZE 1020T, 1.560 IN OUTSIDE BARREL DIAMETER, 1.88 IN LENGTH THROUGH BORE, 0.7500 IN HUB STRAIGHT BORE DIAMETER, 1 KEYWAY/1 SET SCREW, 6 IN HEIGHT OVERALL, 3.5 IN LENGTH OVERALL. FREE 2 YEAR RADWELL WARRANTY

STANDARD BORE HUB, FOR GRID COUPLING, T10_T20 SERIES, SIZE 1020T, 1.560 IN OUTSIDE BARREL DIAMETER, 1.88 IN LENGTH THROUGH BORE, 0.7500 IN HUB STRAIGHT BORE DIAMETER, 1 KEYWAY/1 SET SCREW, 6 IN HEIGHT OVERALL, 3.5 IN LENGTH OVERALL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 49492149
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CQ-3/8-15H-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details