RegalRexnord Duralon 701-01144-064 Duralon Filament Bearings 701-01144-064

Description
Product Family: Composite Bearing; Line: Duralon
Description
Product Family: Composite Bearing; Line: Duralon

Suppliers

Company
Product
Description
Supplier Links
Duralon 701-01144-064 Duralon Filament Bearings - 701-01144-064 - RegalRexnord
Milwaukee, WI, United States
Duralon 701-01144-064 Duralon Filament Bearings
701-01144-064
Duralon 701-01144-064 Duralon Filament Bearings 701-01144-064
Product Family: Composite Bearing; Line: Duralon

Product Family: Composite Bearing; Line: Duralon

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number 701-01144-064
Product Name Duralon 701-01144-064 Duralon Filament Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-13/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8125 inch (20.64 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details