RegalRexnord Duralon 701-01128-320 Heavywall Straight Sleeve Filament Bearing 701-01128-320

Description
Duralon Filament Bearing - Catalogue Heavywall Series
Description
Duralon Filament Bearing - Catalogue Heavywall Series

Suppliers

Company
Product
Description
Supplier Links
Duralon 701-01128-320 Heavywall Straight Sleeve Filament Bearing - 701-01128-320 - RegalRexnord
Milwaukee, WI, United States
Duralon 701-01128-320 Heavywall Straight Sleeve Filament Bearing
701-01128-320
Duralon 701-01128-320 Heavywall Straight Sleeve Filament Bearing 701-01128-320
Duralon Filament Bearing - Catalogue Heavywall Series

Duralon Filament Bearing - Catalogue Heavywall Series

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number 701-01128-320
Product Name Duralon 701-01128-320 Heavywall Straight Sleeve Filament Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 182997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9843 inch (25.00 mm)
Bearing OD 1.4961 inch (38.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-9/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5625 inch (14.29 mm)
View Details
0.281
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2810 inch (7.14 mm)
View Details