RegalRexnord Duralon 701-01104-052 Duralon Filament Bearings 701-01104-052

Description
Duralon Filament Bearing - Catalogue Heavywall Series
Description
Duralon Filament Bearing - Catalogue Heavywall Series

Suppliers

Company
Product
Description
Supplier Links
Duralon 701-01104-052 Duralon Filament Bearings - 701-01104-052 - RegalRexnord
Milwaukee, WI, United States
Duralon 701-01104-052 Duralon Filament Bearings
701-01104-052
Duralon 701-01104-052 Duralon Filament Bearings 701-01104-052
Duralon Filament Bearing - Catalogue Heavywall Series

Duralon Filament Bearing - Catalogue Heavywall Series

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number 701-01104-052
Product Name Duralon 701-01104-052 Duralon Filament Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.4803 inch (63.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-3/4-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.7500 inch (44.45 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details