RegalRexnord Duralon 701-01048-098 Duralon Filament Bearings 701-01048-098

Description
Duralon Filament Bearing - Catalogue Heavywall Series
Description
Duralon Filament Bearing - Catalogue Heavywall Series

Suppliers

Company
Product
Description
Supplier Links
Duralon 701-01048-098 Duralon Filament Bearings - 701-01048-098 - RegalRexnord
Milwaukee, WI, United States
Duralon 701-01048-098 Duralon Filament Bearings
701-01048-098
Duralon 701-01048-098 Duralon Filament Bearings 701-01048-098
Duralon Filament Bearing - Catalogue Heavywall Series

Duralon Filament Bearing - Catalogue Heavywall Series

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Plain Bearings and Sleeve Bearings
Product Number 701-01048-098
Product Name Duralon 701-01048-098 Duralon Filament Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0505DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
Plain Bushes - 528260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details