RegalRexnord Duralon 701-00014-028 Duralon Filament Bearings 701-00014-028

Description
Duralon Filament Bearing - Catalogue Thinwall Series
Datasheet
Description
Duralon Filament Bearing - Catalogue Thinwall Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duralon 701-00014-028 Duralon Filament Bearings - 701-00014-028 - RegalRexnord
Milwaukee, WI, United States
Duralon 701-00014-028 Duralon Filament Bearings
701-00014-028
Duralon 701-00014-028 Duralon Filament Bearings 701-00014-028
Duralon Filament Bearing - Catalogue Thinwall Series

Duralon Filament Bearing - Catalogue Thinwall Series

Supplier's Site
Straight Sleeve Bearing - 701-00014-028 - W.M. Berg
Cudahy, WI, United States
Straight Sleeve Bearing
701-00014-028
Straight Sleeve Bearing 701-00014-028
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency.
Berg offers many different options for your application.

  • Journal
  • Ball
  • Linear
  • Needle
  • Roller
  • Thrust
  • Spherical
  • Oil-Less
Supplier's Site Datasheet

Technical Specifications

  RegalRexnord W.M. Berg
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number 701-00014-028 701-00014-028
Product Name Duralon 701-00014-028 Duralon Filament Bearings Straight Sleeve Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 03G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
IRR: Inner Ring Races - IRR-2-15/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.9375 inch (74.61 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details