RegalRexnord Duralon 701-00012-024 Duralon Filament Bearings 701-00012-024

Description
Duralon Filament Bearing - Catalogue Thinwall Series
Datasheet
Description
Duralon Filament Bearing - Catalogue Thinwall Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duralon 701-00012-024 Duralon Filament Bearings - 701-00012-024 - RegalRexnord
Milwaukee, WI, United States
Duralon 701-00012-024 Duralon Filament Bearings
701-00012-024
Duralon 701-00012-024 Duralon Filament Bearings 701-00012-024
Duralon Filament Bearing - Catalogue Thinwall Series

Duralon Filament Bearing - Catalogue Thinwall Series

Supplier's Site
Straight Sleeve Bearing - 701-00012-024 - W.M. Berg
Cudahy, WI, United States
Straight Sleeve Bearing
701-00012-024
Straight Sleeve Bearing 701-00012-024
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency.
Berg offers many different options for your application.

  • Journal
  • Ball
  • Linear
  • Needle
  • Roller
  • Thrust
  • Spherical
  • Oil-Less
Supplier's Site Datasheet

Technical Specifications

  RegalRexnord W.M. Berg
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number 701-00012-024 701-00012-024
Product Name Duralon 701-00012-024 Duralon Filament Bearings Straight Sleeve Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.0000 inch (50.80 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 0810 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.439
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4390 inch (11.15 mm)
View Details