RegalRexnord Rexnord 657-657002 Chain Guides Conveyor Components 657-657002

Description
Double Roller - 2.36 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)
Description
Double Roller - 2.36 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Suppliers

Company
Product
Description
Supplier Links
Rexnord 657-657002 Chain Guides Conveyor Components - 657-657002 - RegalRexnord
Milwaukee, WI, United States
Rexnord 657-657002 Chain Guides Conveyor Components
657-657002
Rexnord 657-657002 Chain Guides Conveyor Components 657-657002
Double Roller - 2.36 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Double Roller - 2.36 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Conveyor Sprockets
Product Number 657-657002
Product Name Rexnord 657-657002 Chain Guides Conveyor Components
# of Strands Double
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Sprockets No.2080/No.2082 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 8 to 30 Teeth
Pitch 1.5 inch (38.1 mm)
Bore 1 to 3.5 inch (25.4 to 88.9 mm)
View Details
Drum Sprockets -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Number of Teeth 10 Teeth
# of Strands Single (optional feature); Double (optional feature); Triple (optional feature); (Split Sprocket)
View Details
BELT SPROCKET - 31D108-22 - W.M. Berg
Specs
Material ALUMINUM ANODIZED
Number of Teeth 22 Teeth
Pitch 0.7004 inch (17.79 mm)
View Details
Flat Wire Sprockets - 12-37 HD - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Material Stainless
Number of Teeth 37 Teeth
Bore 3.75 inch (95.25 mm)
View Details