RegalRexnord Thomas 620735 Flexible Elements Disc Coupling Parts & Kits 620735

Description
Classic round non-unitized disc pack for Thomas Coupling, size 500. Stainless steel material.
Description
Classic round non-unitized disc pack for Thomas Coupling, size 500. Stainless steel material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 620735 Flexible Elements Disc Coupling Parts & Kits - 620735 - RegalRexnord
Milwaukee, WI, United States
Thomas 620735 Flexible Elements Disc Coupling Parts & Kits
620735
Thomas 620735 Flexible Elements Disc Coupling Parts & Kits 620735
Classic round non-unitized disc pack for Thomas Coupling, size 500. Stainless steel material.

Classic round non-unitized disc pack for Thomas Coupling, size 500. Stainless steel material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 620735
Product Name Thomas 620735 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 2032391 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.5512 inch (14 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details