RegalRexnord Thomas 620359 Flexible Elements Disc Coupling Parts & Kits 620359

Description
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 301. Stainless steel material.
Description
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 301. Stainless steel material.

Suppliers

Company
Product
Description
Supplier Links
Thomas 620359 Flexible Elements Disc Coupling Parts & Kits - 620359 - RegalRexnord
Milwaukee, WI, United States
Thomas 620359 Flexible Elements Disc Coupling Parts & Kits
620359
Thomas 620359 Flexible Elements Disc Coupling Parts & Kits 620359
Classic round non-unitized disc pack for Thomas DBZ Coupling, size 301. Stainless steel material.

Classic round non-unitized disc pack for Thomas DBZ Coupling, size 301. Stainless steel material.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 620359
Product Name Thomas 620359 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
16mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider - A 5Z27M401698 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 150 In-lbs (173 kg-cm)
Units Metric Design
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details