7960 Series Molded Split Sprocket With 13 Teeth And a 1-3/16 Inch Round Shaft-Ready Bore With 1 Keyway And 1 Setscrew Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 614-831-7 |
| Product Name | Rexnord 614-831-7 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 13 Teeth |
| Pitch | 6.27 inch (159 mm) |